multicomp PRO Connector, Display Port, 2 X Receptacle, 39 Position; No. Of Contacts Multicomp Pro MCH6BDSB2AN

Description
CONNECTOR, DISPLAY PORT, 2 x RECEPTACLE, 39 POSITION; No. of Contacts:39Contacts; Gender:Receptacle, Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Description
CONNECTOR, DISPLAY PORT, 2 x RECEPTACLE, 39 POSITION; No. of Contacts:39Contacts; Gender:Receptacle, Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, Display Port, 2 X Receptacle, 39 Position (part number 72T0114) is designed for PCB mounting and features dual receptacles. It has a total of 39 contacts with gold plating for enhanced conductivity. The connector supports a maximum contact current rating of 0.5A and a voltage rating of 40V AC (RMS), withstanding voltages of up to 300V AC (RMS) when mated. The operating temperature range is from -25°C to +85°C, making it suitable for various environmental conditions. The connector utilizes a through-hole right angle termination method, ensuring secure mounting on printed circuit boards.

Datasheet Summary
Powered by GS/AI

The Connector, Display Port, 2 X Receptacle, 39 Position (part number 72T0114) is designed for PCB mounting and features dual receptacles. It has a total of 39 contacts with gold plating for enhanced conductivity. The connector supports a maximum contact current rating of 0.5A and a voltage rating of 40V AC (RMS), withstanding voltages of up to 300V AC (RMS) when mated. The operating temperature range is from -25°C to +85°C, making it suitable for various environmental conditions. The connector utilizes a through-hole right angle termination method, ensuring secure mounting on printed circuit boards.

Suppliers

Company
Product
Description
Supplier Links
Connector, Display Port, 2 X Receptacle, 39 Position; No. Of Contacts Multicomp Pro - 72T0114 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Display Port, 2 X Receptacle, 39 Position; No. Of Contacts Multicomp Pro
72T0114
Connector, Display Port, 2 X Receptacle, 39 Position; No. Of Contacts Multicomp Pro 72T0114
CONNECTOR, DISPLAY PORT, 2 x RECEPTACLE, 39 POSITION; No. of Contacts:39Contacts; Gender:Receptacle, Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

CONNECTOR, DISPLAY PORT, 2 x RECEPTACLE, 39 POSITION; No. of Contacts:39Contacts; Gender:Receptacle, Receptacle; Connector Mounting:PCB Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 72T0114
Product Name Connector, Display Port, 2 X Receptacle, 39 Position; No. Of Contacts Multicomp Pro
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products