multicomp PRO Aluminum Electrolytic Capacitor 2.2Uf, 63V, 20%, Radial; Capacitance Multicomp Pro MCGPR63V225M5X11

Description
ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 63V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 63V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 2.2Uf, 63V, 20%, Radial; Capacitance Multicomp Pro - 70K9713 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 2.2Uf, 63V, 20%, Radial; Capacitance Multicomp Pro
70K9713
Aluminum Electrolytic Capacitor 2.2Uf, 63V, 20%, Radial; Capacitance Multicomp Pro 70K9713
ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 63V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 2.2UF, 63V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Gpr Series, 2.2 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro - 38K4710 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Gpr Series, 2.2 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro
38K4710
Aluminium Electrolytic Capacitor, Gpr Series, 2.2 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro 38K4710
Aluminium Electrolytic Capacitor, GPR Series, 2.2 - F, - 20%, 63 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, GPR Series, 2.2 - F, - 20%, 63 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70K9713 38K4710
Product Name Aluminum Electrolytic Capacitor 2.2Uf, 63V, 20%, Radial; Capacitance Multicomp Pro Aluminium Electrolytic Capacitor, Gpr Series, 2.2 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C114U025EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details