multicomp PRO Aluminum Electrolytic Capacitor 0.47Uf, 50V, 20%, Radial; Capacitance Multicomp Pro MCGPR50V474M5X11

Description
ALUMINUM ELECTROLYTIC CAPACITOR 0.47UF, 50V, 20%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 0.47UF, 50V, 20%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 0.47Uf, 50V, 20%, Radial; Capacitance Multicomp Pro - 70K9705 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 0.47Uf, 50V, 20%, Radial; Capacitance Multicomp Pro
70K9705
Aluminum Electrolytic Capacitor 0.47Uf, 50V, 20%, Radial; Capacitance Multicomp Pro 70K9705
ALUMINUM ELECTROLYTIC CAPACITOR 0.47UF, 50V, 20%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 0.47UF, 50V, 20%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Through Hole; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 70K9705
Product Name Aluminum Electrolytic Capacitor 0.47Uf, 50V, 20%, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Through Hole
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers