multicomp PRO Aluminium Electrolytic Capacitor, Gpr Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Multicomp Pro MCGPR35V227M10X13

Description
Aluminium Electrolytic Capacitor, GPR Series, 220 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Description
Aluminium Electrolytic Capacitor, GPR Series, 220 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Gpr Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Multicomp Pro - 38K4688 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Gpr Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Multicomp Pro
38K4688
Aluminium Electrolytic Capacitor, Gpr Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Multicomp Pro 38K4688
Aluminium Electrolytic Capacitor, GPR Series, 220 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, GPR Series, 220 - F, - 20%, 35 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38K4688
Product Name Aluminium Electrolytic Capacitor, Gpr Series, 220 F, 20%, 35 V, 10 Mm, Radial Leaded Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details