multicomp PRO Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Radial; Capacitance Multicomp Pro MCGPR16V477M8X11

Description
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mmRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminium Electrolytic Capacitor, GPR Series, part number 38K4675, has a capacitance of 470 µF with a tolerance of ±20% at 20°C and a rated voltage of 16 V. It features a compact 8 mm radial leaded design and is compliant with RoHS standards. The operating temperature range is from -40°C to +85°C, making it suitable for various applications. The capacitor is designed for general-purpose use and is guaranteed to last 2,000 hours at 85°C under rated working voltage conditions. Leakage current is specified at a maximum of 0.01CV or 3 µA, whichever is greater after 3 minutes. The dissipation factor at 120 Hz and +20°C is a maximum of 0.17 for this voltage rating. This capacitor is ideal for engineers looking for reliable performance in a compact form factor.

Datasheet Summary
Powered by GS/AI

The Aluminium Electrolytic Capacitor, GPR Series, part number 38K4675, has a capacitance of 470 µF with a tolerance of ±20% at 20°C and a rated voltage of 16 V. It features a compact 8 mm radial leaded design and is compliant with RoHS standards. The operating temperature range is from -40°C to +85°C, making it suitable for various applications. The capacitor is designed for general-purpose use and is guaranteed to last 2,000 hours at 85°C under rated working voltage conditions. Leakage current is specified at a maximum of 0.01CV or 3 µA, whichever is greater after 3 minutes. The dissipation factor at 120 Hz and +20°C is a maximum of 0.17 for this voltage rating. This capacitor is ideal for engineers looking for reliable performance in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Radial; Capacitance Multicomp Pro - 70K9678 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Radial; Capacitance Multicomp Pro
70K9678
Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Radial; Capacitance Multicomp Pro 70K9678
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Gpr Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Multicomp Pro - 38K4675 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Gpr Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Multicomp Pro
38K4675
Aluminium Electrolytic Capacitor, Gpr Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Multicomp Pro 38K4675
Aluminium Electrolytic Capacitor, GPR Series, 470 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, GPR Series, 470 - F, - 20%, 16 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70K9678 38K4675
Product Name Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Radial; Capacitance Multicomp Pro Aluminium Electrolytic Capacitor, Gpr Series, 470 F, 20%, 16 V, 8 Mm, Radial Leaded Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded Leaded Capacitor
Capacitance Type Fixed Fixed
Features Polarized
Capacitance Range 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details