The Aluminum Electrolytic Capacitor 2200µF, 16V, 20%, Radial from Multicomp Pro is designed for general-purpose applications. It operates within a temperature range of -40°C to +85°C and has a rated working voltage of 16V DC. The capacitor features a capacitance tolerance of ±20% at 20°C and 120Hz, with a maximum leakage current of 0.01CV or 3µA, whichever is greater after three minutes. It is constructed to ensure a lifetime of 2000 hours at 85°C under rated voltage conditions. The capacitor is RoHS compliant and has a lead spacing of 5mm, making it suitable for various electronic designs.
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 16V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 70K9674 |
| Product Name | Aluminum Electrolytic Capacitor 2200Uf, 16V, 20%, Radial; Capacitance Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| Features | Polarized |
| Capacitance Range | 2200 microF |