The Aluminum Electrolytic Capacitor 10µF, 16V, 20%, Radial from Multicomp Pro is designed for general-purpose applications. It operates within a temperature range of -40°C to +85°C and has a rated working voltage of 16V DC. The capacitor features a capacitance tolerance of ±20% at 20°C and 120Hz, ensuring reliable performance in various conditions. It is constructed with a polar design and has a lead spacing of 2mm. The product is RoHS compliant and is rated for a lifetime of 2,000 hours at 85°C, making it suitable for applications requiring durability and stability.
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 16V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 38K4667 |
| Product Name | Aluminum Electrolytic Capacitor 10Uf, 16V, 20%, Radial; Capacitance Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |