The Aluminum Electrolytic Capacitor 10µF, 100V, 20%, Radial from Multicomp Pro is designed for general-purpose applications. It operates within a temperature range of -40°C to +85°C and has a rated working voltage of 100V DC. The capacitor features a capacitance tolerance of ±20% at +20°C and 120Hz. It is constructed with a polarity and is suitable for applications requiring a lifetime of 2,000 hours at 85°C. The leakage current is specified as I=0.01CV or 3µA maximum after 3 minutes. This product is RoHS compliant, making it suitable for environmentally conscious designs. The radial leaded design facilitates easy integration into various electronic circuits.
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 100V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, GPR Series, 10 - F, - 20%, 100 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 70K9661 | 38K4661 |
| Product Name | Aluminum Electrolytic Capacitor 10Uf, 100V, 20%, Radial; Capacitance Multicomp Pro | Aluminium Electrolytic Capacitor, Gpr Series, 10 F, 20%, 100 V, 6.3 Mm, Radial Leaded Rohs Compliant Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Features | Polarized |