Capacitance:22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; Lead Spacing:2mm; Product Length:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 55T0359 |
| Product Name | Capacitance Multicomp Pro |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |