multicomp PRO Aluminium Electrolytic Capacitor, Glr Series, 4700 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Multicomp Pro MCGLR16V478M16X36

Description
Aluminium Electrolytic Capacitor, GLR Series, 4700 - F, - 20%, 16 V, 16 mm, Radial Leaded RoHS Compliant: Yes
Description
Aluminium Electrolytic Capacitor, GLR Series, 4700 - F, - 20%, 16 V, 16 mm, Radial Leaded RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Aluminium Electrolytic Capacitor, GLR Series, with a capacitance of 4700 µF, a tolerance of ±20%, and a rated voltage of 16 V, is designed for applications requiring low impedance and low equivalent series resistance (ESR). This capacitor is suitable for use in switching power supplies and the automotive industry, ensuring high reliability with a guaranteed lifespan of 2,000 hours at 105°C. It operates within a temperature range of -55°C to +105°C and features a leakage current specification of I ,â§ 0.01CV or 3 µA after three minutes of applying the rated working voltage at +20°C. The capacitor is also RoHS compliant, making it suitable for environmentally conscious designs. Its dimensions are 16 mm in diameter and 26 mm in length, with radial leads for easy integration into various circuit designs.

Datasheet Summary
Powered by GS/AI

The Aluminium Electrolytic Capacitor, GLR Series, with a capacitance of 4700 µF, a tolerance of ±20%, and a rated voltage of 16 V, is designed for applications requiring low impedance and low equivalent series resistance (ESR). This capacitor is suitable for use in switching power supplies and the automotive industry, ensuring high reliability with a guaranteed lifespan of 2,000 hours at 105°C. It operates within a temperature range of -55°C to +105°C and features a leakage current specification of I ,â§ 0.01CV or 3 µA after three minutes of applying the rated working voltage at +20°C. The capacitor is also RoHS compliant, making it suitable for environmentally conscious designs. Its dimensions are 16 mm in diameter and 26 mm in length, with radial leads for easy integration into various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Aluminium Electrolytic Capacitor, Glr Series, 4700 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Multicomp Pro - 55T0339 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Glr Series, 4700 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Multicomp Pro
55T0339
Aluminium Electrolytic Capacitor, Glr Series, 4700 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Multicomp Pro 55T0339
Aluminium Electrolytic Capacitor, GLR Series, 4700 - F, - 20%, 16 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, GLR Series, 4700 - F, - 20%, 16 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55T0339
Product Name Aluminium Electrolytic Capacitor, Glr Series, 4700 F, 20%, 16 V, 16 Mm, Radial Leaded Rohs Compliant Multicomp Pro
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C384U020DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details