multicomp PRO Surface Mount High Frequency Inductor, Mcft Series, 13.8 Nh, 1%, 0402 [1005 Metric], 3.7 Ghz Rohs Compliant Multicomp Pro MCFT0FT13N8

Description
Surface Mount High Frequency Inductor, MCFT Series, 13.8 nH, 1%, 0402 [1005 Metric], 3.7 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, MCFT Series, 13.8 nH, 1%, 0402 [1005 Metric], 3.7 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mcft Series, 13.8 Nh, 1%, 0402 [1005 Metric], 3.7 Ghz Rohs Compliant Multicomp Pro - 06W0859 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mcft Series, 13.8 Nh, 1%, 0402 [1005 Metric], 3.7 Ghz Rohs Compliant Multicomp Pro
06W0859
Surface Mount High Frequency Inductor, Mcft Series, 13.8 Nh, 1%, 0402 [1005 Metric], 3.7 Ghz Rohs Compliant Multicomp Pro 06W0859
Surface Mount High Frequency Inductor, MCFT Series, 13.8 nH, 1%, 0402 [1005 Metric], 3.7 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MCFT Series, 13.8 nH, 1%, 0402 [1005 Metric], 3.7 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 06W0859
Product Name Surface Mount High Frequency Inductor, Mcft Series, 13.8 Nh, 1%, 0402 [1005 Metric], 3.7 Ghz Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1849174 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 22 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details