multicomp PRO Inductor, 12Nh, 1%, 0402, 3.7Ghz; Inductance Multicomp Pro MCFT0FT12N

Description
INDUCTOR, 12NH, 1%, 0402, 3.7GHZ; Inductance:12nH; DC Resistance Max:1.55ohm; Self Resonant Frequency:3.7GHz; DC Current Rating:180mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 1% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 12NH, 1%, 0402, 3.7GHZ; Inductance:12nH; DC Resistance Max:1.55ohm; Self Resonant Frequency:3.7GHz; DC Current Rating:180mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 1% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 12Nh, 1%, 0402, 3.7Ghz; Inductance Multicomp Pro - 06W0858 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Nh, 1%, 0402, 3.7Ghz; Inductance Multicomp Pro
06W0858
Inductor, 12Nh, 1%, 0402, 3.7Ghz; Inductance Multicomp Pro 06W0858
INDUCTOR, 12NH, 1%, 0402, 3.7GHZ; Inductance:12nH; DC Resistance Max:1.55ohm; Self Resonant Frequency:3.7GHz; DC Current Rating:180mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 1% RoHS Compliant: Yes

INDUCTOR, 12NH, 1%, 0402, 3.7GHZ; Inductance:12nH; DC Resistance Max:1.55ohm; Self Resonant Frequency:3.7GHz; DC Current Rating:180mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 06W0858
Product Name Inductor, 12Nh, 1%, 0402, 3.7Ghz; Inductance Multicomp Pro
Inductance Range 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1858252 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details