multicomp PRO Surface Mount High Frequency Inductor, Mcft Series, 3.1 Nh, 0.1Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Multicomp Pro MCFT0BT3N1

Description
Surface Mount High Frequency Inductor, MCFT Series, 3.1 nH, 0.1nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, MCFT Series, 3.1 nH, 0.1nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mcft Series, 3.1 Nh, 0.1Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Multicomp Pro - 06W0830 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mcft Series, 3.1 Nh, 0.1Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Multicomp Pro
06W0830
Surface Mount High Frequency Inductor, Mcft Series, 3.1 Nh, 0.1Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Multicomp Pro 06W0830
Surface Mount High Frequency Inductor, MCFT Series, 3.1 nH, 0.1nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MCFT Series, 3.1 nH, 0.1nH, 0402 [1005 Metric], 6 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 06W0830
Product Name Surface Mount High Frequency Inductor, Mcft Series, 3.1 Nh, 0.1Nh, 0402 [1005 Metric], 6 Ghz Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Lead Style Axial; Axial
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details