multicomp PRO Surface Mount High Frequency Inductor, Mcft Series, 2 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Multicomp Pro MCFT0BT2N0

Description
Surface Mount High Frequency Inductor, MCFT Series, 2 nH, 0.1nH, 0402 [1005 Metric], 8 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, MCFT Series, 2 nH, 0.1nH, 0402 [1005 Metric], 8 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mcft Series, 2 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Multicomp Pro - 06W0809 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mcft Series, 2 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Multicomp Pro
06W0809
Surface Mount High Frequency Inductor, Mcft Series, 2 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Multicomp Pro 06W0809
Surface Mount High Frequency Inductor, MCFT Series, 2 nH, 0.1nH, 0402 [1005 Metric], 8 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MCFT Series, 2 nH, 0.1nH, 0402 [1005 Metric], 8 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 06W0809
Product Name Surface Mount High Frequency Inductor, Mcft Series, 2 Nh, 0.1Nh, 0402 [1005 Metric], 8 Ghz Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176075-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0016 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Fixed Inductors - 1674-CL0805-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers