multicomp PRO Surface Mount High Frequency Inductor, Mcft Series, 1 Nh, 0.1Nh, 0201 [0603 Metric], 6 Ghz Rohs Compliant Multicomp Pro MCFT0BT1N001

Description
Surface Mount High Frequency Inductor, MCFT Series, 1 nH, 0.1nH, 0201 [0603 Metric], 6 GHz RoHS Compliant: Yes
Description
Surface Mount High Frequency Inductor, MCFT Series, 1 nH, 0.1nH, 0201 [0603 Metric], 6 GHz RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount High Frequency Inductor, MCFT Series, part number 06W0791, features an inductance of 0.1 nH with a tolerance of ±0.1 nH. It is designed for high-frequency applications, with a self-resonant frequency (SRF) of 6 GHz and a minimum quality factor (Q) of 10 at 500 MHz. The inductor is constructed using a photolithographic single-layer ceramic chip, ensuring excellent temperature stability and tight tolerances. It is suitable for use in various applications, including cellular telephones, GPS products, and RF transceiver modules. The component is RoHS compliant, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Surface Mount High Frequency Inductor, MCFT Series, part number 06W0791, features an inductance of 0.1 nH with a tolerance of ±0.1 nH. It is designed for high-frequency applications, with a self-resonant frequency (SRF) of 6 GHz and a minimum quality factor (Q) of 10 at 500 MHz. The inductor is constructed using a photolithographic single-layer ceramic chip, ensuring excellent temperature stability and tight tolerances. It is suitable for use in various applications, including cellular telephones, GPS products, and RF transceiver modules. The component is RoHS compliant, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mcft Series, 1 Nh, 0.1Nh, 0201 [0603 Metric], 6 Ghz Rohs Compliant Multicomp Pro - 06W0791 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mcft Series, 1 Nh, 0.1Nh, 0201 [0603 Metric], 6 Ghz Rohs Compliant Multicomp Pro
06W0791
Surface Mount High Frequency Inductor, Mcft Series, 1 Nh, 0.1Nh, 0201 [0603 Metric], 6 Ghz Rohs Compliant Multicomp Pro 06W0791
Surface Mount High Frequency Inductor, MCFT Series, 1 nH, 0.1nH, 0201 [0603 Metric], 6 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MCFT Series, 1 nH, 0.1nH, 0201 [0603 Metric], 6 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 06W0791
Product Name Surface Mount High Frequency Inductor, Mcft Series, 1 Nh, 0.1Nh, 0201 [0603 Metric], 6 Ghz Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, 10Mh, 12.5A, +50%, -20%; Product Range Triad Magnetics - 94F8643 - Newark, An Avnet Company
Specs
Inductance Range 10000 microH
Inductance Tolerance -20 to 50 (+/- %)
DCR 0.1000 ohms
View Details
Common Mode Chokes - 486-3-108-428-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1909778 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details