multicomp PRO Surface Mount High Frequency Inductor, Mcft Series, 0.8 Nh, 0.1Nh, 0201 [0603 Metric], 6 Ghz Rohs Compliant Multicomp Pro MCFT0BT0N801

Description
Surface Mount High Frequency Inductor, MCFT Series, 0.8 nH, 0.1nH, 0201 [0603 Metric], 6 GHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, MCFT Series, 0.8 nH, 0.1nH, 0201 [0603 Metric], 6 GHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mcft Series, 0.8 Nh, 0.1Nh, 0201 [0603 Metric], 6 Ghz Rohs Compliant Multicomp Pro - 06W0788 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mcft Series, 0.8 Nh, 0.1Nh, 0201 [0603 Metric], 6 Ghz Rohs Compliant Multicomp Pro
06W0788
Surface Mount High Frequency Inductor, Mcft Series, 0.8 Nh, 0.1Nh, 0201 [0603 Metric], 6 Ghz Rohs Compliant Multicomp Pro 06W0788
Surface Mount High Frequency Inductor, MCFT Series, 0.8 nH, 0.1nH, 0201 [0603 Metric], 6 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MCFT Series, 0.8 nH, 0.1nH, 0201 [0603 Metric], 6 GHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 06W0788
Product Name Surface Mount High Frequency Inductor, Mcft Series, 0.8 Nh, 0.1Nh, 0201 [0603 Metric], 6 Ghz Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

RF Coil Inductor - JLC04E065TRSM - Richardson RFPD
Knowles Precision Devices
Specs
Application RF Choke
Inductance Range 0.0080 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers
Surface Mount Inductors - 1858352P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 570 milliamps
Standards and Certifications RoHS
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-N67 0302CS-N67XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers