multicomp PRO Inductor, 330H, 10%, 1812, 3.5Mhz; Inductance Multicomp Pro MCFT000212

Description
INDUCTOR, 330H, 10%, 1812, 3.5MHZ; Inductance:330µH; DC Resistance Max:15ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:85mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 330H, 10%, 1812, 3.5MHZ; Inductance:330µH; DC Resistance Max:15ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:85mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330H, 10%, 1812, 3.5Mhz; Inductance Multicomp Pro - 10R8747 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330H, 10%, 1812, 3.5Mhz; Inductance Multicomp Pro
10R8747
Inductor, 330H, 10%, 1812, 3.5Mhz; Inductance Multicomp Pro 10R8747
INDUCTOR, 330H, 10%, 1812, 3.5MHZ; Inductance:330µH; DC Resistance Max:15ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:85mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 330H, 10%, 1812, 3.5MHZ; Inductance:330µH; DC Resistance Max:15ohm; Self Resonant Frequency:3.5MHz; DC Current Rating:85mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8747
Product Name Inductor, 330H, 10%, 1812, 3.5Mhz; Inductance Multicomp Pro
Inductance Range 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2104JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details