multicomp PRO Chip Inductor, 150Nh, 105Ma 5% 5Mhz, Full Reel; Inductance Multicomp Pro MCFT000210

Description
CHIP INDUCTOR, 150NH, 105MA 5% 5MHZ, FULL REEL; Inductance:150µH; DC Resistance Max:9ohm; Self Resonant Frequency:5MHz; DC Current Rating:105mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 150NH, 105MA 5% 5MHZ, FULL REEL; Inductance:150µH; DC Resistance Max:9ohm; Self Resonant Frequency:5MHz; DC Current Rating:105mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 150Nh, 105Ma 5% 5Mhz, Full Reel; Inductance Multicomp Pro - 09R3026 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 150Nh, 105Ma 5% 5Mhz, Full Reel; Inductance Multicomp Pro
09R3026
Chip Inductor, 150Nh, 105Ma 5% 5Mhz, Full Reel; Inductance Multicomp Pro 09R3026
CHIP INDUCTOR, 150NH, 105MA 5% 5MHZ, FULL REEL; Inductance:150µH; DC Resistance Max:9ohm; Self Resonant Frequency:5MHz; DC Current Rating:105mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series RoHS Compliant: Yes

CHIP INDUCTOR, 150NH, 105MA 5% 5MHZ, FULL REEL; Inductance:150µH; DC Resistance Max:9ohm; Self Resonant Frequency:5MHz; DC Current Rating:105mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:MCFT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3026
Product Name Chip Inductor, 150Nh, 105Ma 5% 5Mhz, Full Reel; Inductance Multicomp Pro
Inductance Range 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176641-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1000 microH
View Details
2 suppliers
Surface Mount Inductors - 1678437 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-12N 016008C-12NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details