multicomp PRO Chip Inductor, 33Nh, 70Ma, 5% 17Mhz; Inductance Multicomp Pro MCFT000191

Description
CHIP INDUCTOR, 33NH, 70MA, 5% 17MHZ; Inductance:33µH; DC Resistance Max:5.6ohm; Self Resonant Frequency:17MHz; DC Current Rating:70mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 33NH, 70MA, 5% 17MHZ; Inductance:33µH; DC Resistance Max:5.6ohm; Self Resonant Frequency:17MHz; DC Current Rating:70mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 33Nh, 70Ma, 5% 17Mhz; Inductance Multicomp Pro - 09R3016 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 33Nh, 70Ma, 5% 17Mhz; Inductance Multicomp Pro
09R3016
Chip Inductor, 33Nh, 70Ma, 5% 17Mhz; Inductance Multicomp Pro 09R3016
CHIP INDUCTOR, 33NH, 70MA, 5% 17MHZ; Inductance:33µH; DC Resistance Max:5.6ohm; Self Resonant Frequency:17MHz; DC Current Rating:70mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

CHIP INDUCTOR, 33NH, 70MA, 5% 17MHZ; Inductance:33µH; DC Resistance Max:5.6ohm; Self Resonant Frequency:17MHz; DC Current Rating:70mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3016
Product Name Chip Inductor, 33Nh, 70Ma, 5% 17Mhz; Inductance Multicomp Pro
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers