multicomp PRO Chip Inductor, 22Nh, 110Ma 5% 20Mhz; Inductance Multicomp Pro MCFT000190

Description
CHIP INDUCTOR, 22NH, 110MA 5% 20MHZ; Inductance:22µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:20MHz; DC Current Rating:110mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10%RoHS Compliant: Yes
Datasheet
Description
CHIP INDUCTOR, 22NH, 110MA 5% 20MHZ; Inductance:22µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:20MHz; DC Current Rating:110mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor, 22Nh, 110Ma 5% 20Mhz; Inductance Multicomp Pro - 09R3013 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 22Nh, 110Ma 5% 20Mhz; Inductance Multicomp Pro
09R3013
Chip Inductor, 22Nh, 110Ma 5% 20Mhz; Inductance Multicomp Pro 09R3013
CHIP INDUCTOR, 22NH, 110MA 5% 20MHZ; Inductance:22µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:20MHz; DC Current Rating:110mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

CHIP INDUCTOR, 22NH, 110MA 5% 20MHZ; Inductance:22µH; DC Resistance Max:3.7ohm; Self Resonant Frequency:20MHz; DC Current Rating:110mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R3013
Product Name Chip Inductor, 22Nh, 110Ma 5% 20Mhz; Inductance Multicomp Pro
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R68-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 1 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J183JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details