multicomp PRO Inductor, 1H, 10%, 1210, 120Mhz; Inductance Multicomp Pro MCFT000182

Description
INDUCTOR, 1H, 10%, 1210, 120MHZ; Inductance:1µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:120MHz; DC Current Rating:400mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1H, 10%, 1210, 120MHZ; Inductance:1µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:120MHz; DC Current Rating:400mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1H, 10%, 1210, 120Mhz; Inductance Multicomp Pro - 10R8717 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1H, 10%, 1210, 120Mhz; Inductance Multicomp Pro
10R8717
Inductor, 1H, 10%, 1210, 120Mhz; Inductance Multicomp Pro 10R8717
INDUCTOR, 1H, 10%, 1210, 120MHZ; Inductance:1µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:120MHz; DC Current Rating:400mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1H, 10%, 1210, 120MHZ; Inductance:1µH; DC Resistance Max:0.7ohm; Self Resonant Frequency:120MHz; DC Current Rating:400mA; Inductor Case / Package:1210 [3225 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8717
Product Name Inductor, 1H, 10%, 1210, 120Mhz; Inductance Multicomp Pro
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1857603P - RS Components, Ltd.
Specs
Operating Temperature 125 C (257 F)
Application Common Mode Choke
Inductance Range 2200 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details