multicomp PRO Inductor, 22H, 5%, 1008,, 18Mhz; Inductance Multicomp Pro MCFT000177

Description
INDUCTOR, 22H, 5%, 1008,, 18MHZ; Inductance:22µH; DC Resistance Max:3.3ohm; Self Resonant Frequency:18MHz; DC Current Rating:180mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 22H, 5%, 1008,, 18MHZ; Inductance:22µH; DC Resistance Max:3.3ohm; Self Resonant Frequency:18MHz; DC Current Rating:180mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 22H, 5%, 1008,, 18Mhz; Inductance Multicomp Pro - 10R8712 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22H, 5%, 1008,, 18Mhz; Inductance Multicomp Pro
10R8712
Inductor, 22H, 5%, 1008,, 18Mhz; Inductance Multicomp Pro 10R8712
INDUCTOR, 22H, 5%, 1008,, 18MHZ; Inductance:22µH; DC Resistance Max:3.3ohm; Self Resonant Frequency:18MHz; DC Current Rating:180mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 22H, 5%, 1008,, 18MHZ; Inductance:22µH; DC Resistance Max:3.3ohm; Self Resonant Frequency:18MHz; DC Current Rating:180mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8712
Product Name Inductor, 22H, 5%, 1008,, 18Mhz; Inductance Multicomp Pro
Inductance Range 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE180J - 1067428-KL32TTE180J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2363JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details