multicomp PRO Inductor, 15H, 5%, 1008,, 24Mhz; Inductance Multicomp Pro MCFT000176

Description
INDUCTOR, 15H, 5%, 1008,, 24MHZ; Inductance:15µH; DC Resistance Max:2.7ohm; Self Resonant Frequency:24MHz; DC Current Rating:200mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 15H, 5%, 1008,, 24MHZ; Inductance:15µH; DC Resistance Max:2.7ohm; Self Resonant Frequency:24MHz; DC Current Rating:200mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 15H, 5%, 1008,, 24Mhz; Inductance Multicomp Pro - 10R8711 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15H, 5%, 1008,, 24Mhz; Inductance Multicomp Pro
10R8711
Inductor, 15H, 5%, 1008,, 24Mhz; Inductance Multicomp Pro 10R8711
INDUCTOR, 15H, 5%, 1008,, 24MHZ; Inductance:15µH; DC Resistance Max:2.7ohm; Self Resonant Frequency:24MHz; DC Current Rating:200mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 15H, 5%, 1008,, 24MHZ; Inductance:15µH; DC Resistance Max:2.7ohm; Self Resonant Frequency:24MHz; DC Current Rating:200mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8711
Product Name Inductor, 15H, 5%, 1008,, 24Mhz; Inductance Multicomp Pro
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details