multicomp PRO Inductor, 2.2H, 5%, 1008,, 105Mhz; Inductance Multicomp Pro MCFT000171

Description
INDUCTOR, 2.2H, 5%, 1008,, 105MHZ; Inductance:2.2µH; DC Resistance Max:0.95ohm; Self Resonant Frequency:105MHz; DC Current Rating:500mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
Description
INDUCTOR, 2.2H, 5%, 1008,, 105MHZ; Inductance:2.2µH; DC Resistance Max:0.95ohm; Self Resonant Frequency:105MHz; DC Current Rating:500mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 2.2H, 5%, 1008,, 105Mhz; Inductance Multicomp Pro - 10R8706 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2H, 5%, 1008,, 105Mhz; Inductance Multicomp Pro
10R8706
Inductor, 2.2H, 5%, 1008,, 105Mhz; Inductance Multicomp Pro 10R8706
INDUCTOR, 2.2H, 5%, 1008,, 105MHZ; Inductance:2.2µH; DC Resistance Max:0.95ohm; Self Resonant Frequency:105MHz; DC Current Rating:500mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

INDUCTOR, 2.2H, 5%, 1008,, 105MHZ; Inductance:2.2µH; DC Resistance Max:0.95ohm; Self Resonant Frequency:105MHz; DC Current Rating:500mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8706
Product Name Inductor, 2.2H, 5%, 1008,, 105Mhz; Inductance Multicomp Pro
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-473700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details