multicomp PRO Inductor, 470Nh, 5%, 1008,, 350Mhz; Inductance Multicomp Pro MCFT000167

Description
INDUCTOR, 470NH, 5%, 1008,, 350MHZ; Inductance:470nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:350MHz; DC Current Rating:900mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:MCFT Series; Core Material:Ceramic RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 470NH, 5%, 1008,, 350MHZ; Inductance:470nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:350MHz; DC Current Rating:900mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:MCFT Series; Core Material:Ceramic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 470Nh, 5%, 1008,, 350Mhz; Inductance Multicomp Pro - 10R8702 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Nh, 5%, 1008,, 350Mhz; Inductance Multicomp Pro
10R8702
Inductor, 470Nh, 5%, 1008,, 350Mhz; Inductance Multicomp Pro 10R8702
INDUCTOR, 470NH, 5%, 1008,, 350MHZ; Inductance:470nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:350MHz; DC Current Rating:900mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:MCFT Series; Core Material:Ceramic RoHS Compliant: Yes

INDUCTOR, 470NH, 5%, 1008,, 350MHZ; Inductance:470nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:350MHz; DC Current Rating:900mA; Inductor Case / Package:1008 [2520 Metric]; Product Range:MCFT Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8702
Product Name Inductor, 470Nh, 5%, 1008,, 350Mhz; Inductance Multicomp Pro
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5714-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX02 Series SMD Power Shielded Inductors - AX02-302R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0051 ohms
View Details
2 suppliers