multicomp PRO Inductor, 1H, 5%, 0805, 280Mhz; Inductance Multicomp Pro MCFT000157

Description
INDUCTOR, 1H, 5%, 0805, 280MHZ; Inductance:1µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:280MHz; DC Current Rating:450mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Description
INDUCTOR, 1H, 5%, 0805, 280MHZ; Inductance:1µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:280MHz; DC Current Rating:450mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1H, 5%, 0805, 280Mhz; Inductance Multicomp Pro - 10R8692 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1H, 5%, 0805, 280Mhz; Inductance Multicomp Pro
10R8692
Inductor, 1H, 5%, 0805, 280Mhz; Inductance Multicomp Pro 10R8692
INDUCTOR, 1H, 5%, 0805, 280MHZ; Inductance:1µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:280MHz; DC Current Rating:450mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 1H, 5%, 0805, 280MHZ; Inductance:1µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:280MHz; DC Current Rating:450mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8692
Product Name Inductor, 1H, 5%, 0805, 280Mhz; Inductance Multicomp Pro
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678234 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4700 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details