multicomp PRO Chip Inductor 470Nh 600Ma 5% 350Mhz, Full Reel; Inductance Multicomp Pro MCFT000155

Description
CHIP INDUCTOR 470NH 600MA 5% 350MHZ, FULL REEL; Inductance:470nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:350MHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series RoHS Compliant: Yes
Description
CHIP INDUCTOR 470NH 600MA 5% 350MHZ, FULL REEL; Inductance:470nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:350MHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Chip Inductor 470Nh 600Ma 5% 350Mhz, Full Reel; Inductance Multicomp Pro - 09R2979 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor 470Nh 600Ma 5% 350Mhz, Full Reel; Inductance Multicomp Pro
09R2979
Chip Inductor 470Nh 600Ma 5% 350Mhz, Full Reel; Inductance Multicomp Pro 09R2979
CHIP INDUCTOR 470NH 600MA 5% 350MHZ, FULL REEL; Inductance:470nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:350MHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series RoHS Compliant: Yes

CHIP INDUCTOR 470NH 600MA 5% 350MHZ, FULL REEL; Inductance:470nH; DC Resistance Max:0.45ohm; Self Resonant Frequency:350MHz; DC Current Rating:600mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 09R2979
Product Name Chip Inductor 470Nh 600Ma 5% 350Mhz, Full Reel; Inductance Multicomp Pro
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details