multicomp PRO Inductor, 1.5H, 5%, 0805, 100Mhz; Inductance Multicomp Pro MCFT000129

Description
INDUCTOR, 1.5H, 5%, 0805, 100MHZ; Inductance:1.5µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:170mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1.5H, 5%, 0805, 100MHZ; Inductance:1.5µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:170mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5H, 5%, 0805, 100Mhz; Inductance Multicomp Pro - 10R8664 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5H, 5%, 0805, 100Mhz; Inductance Multicomp Pro
10R8664
Inductor, 1.5H, 5%, 0805, 100Mhz; Inductance Multicomp Pro 10R8664
INDUCTOR, 1.5H, 5%, 0805, 100MHZ; Inductance:1.5µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:170mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 1.5H, 5%, 0805, 100MHZ; Inductance:1.5µH; DC Resistance Max:2.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:170mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8664
Product Name Inductor, 1.5H, 5%, 0805, 100Mhz; Inductance Multicomp Pro
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J125JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details