multicomp PRO Inductor, 820Nh, 5%, 0805, 200Mhz; Inductance Multicomp Pro MCFT000127

Description
INDUCTOR, 820NH, 5%, 0805, 200MHZ; Inductance:820nH; DC Resistance Max:2.35ohm; Self Resonant Frequency:200MHz; DC Current Rating:180mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
Description
INDUCTOR, 820NH, 5%, 0805, 200MHZ; Inductance:820nH; DC Resistance Max:2.35ohm; Self Resonant Frequency:200MHz; DC Current Rating:180mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 820Nh, 5%, 0805, 200Mhz; Inductance Multicomp Pro - 10R8662 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Nh, 5%, 0805, 200Mhz; Inductance Multicomp Pro
10R8662
Inductor, 820Nh, 5%, 0805, 200Mhz; Inductance Multicomp Pro 10R8662
INDUCTOR, 820NH, 5%, 0805, 200MHZ; Inductance:820nH; DC Resistance Max:2.35ohm; Self Resonant Frequency:200MHz; DC Current Rating:180mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

INDUCTOR, 820NH, 5%, 0805, 200MHZ; Inductance:820nH; DC Resistance Max:2.35ohm; Self Resonant Frequency:200MHz; DC Current Rating:180mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8662
Product Name Inductor, 820Nh, 5%, 0805, 200Mhz; Inductance Multicomp Pro
Inductance Range 0.8200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1 microH
Q Factor 40
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details