multicomp PRO Surface Mount High Frequency Inductor, Mcft Series, 180 Nh, 5%, 0805 [2012 Metric], 870 Mhz Rohs Compliant Multicomp Pro MCFT000119

Description
Surface Mount High Frequency Inductor, MCFT Series, 180 nH, 5%, 0805 [2012 Metric], 870 MHz RoHS Compliant: Yes
Datasheet
Description
Surface Mount High Frequency Inductor, MCFT Series, 180 nH, 5%, 0805 [2012 Metric], 870 MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mcft Series, 180 Nh, 5%, 0805 [2012 Metric], 870 Mhz Rohs Compliant Multicomp Pro - 10R8654 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mcft Series, 180 Nh, 5%, 0805 [2012 Metric], 870 Mhz Rohs Compliant Multicomp Pro
10R8654
Surface Mount High Frequency Inductor, Mcft Series, 180 Nh, 5%, 0805 [2012 Metric], 870 Mhz Rohs Compliant Multicomp Pro 10R8654
Surface Mount High Frequency Inductor, MCFT Series, 180 nH, 5%, 0805 [2012 Metric], 870 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MCFT Series, 180 nH, 5%, 0805 [2012 Metric], 870 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8654
Product Name Surface Mount High Frequency Inductor, Mcft Series, 180 Nh, 5%, 0805 [2012 Metric], 870 Mhz Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers