multicomp PRO Inductor, 150Nh, 5%, 0805, 920Mhz; Inductance Multicomp Pro MCFT000118

Description
INDUCTOR, 150NH, 5%, 0805, 920MHZ; Inductance:150nH; DC Resistance Max:0.56ohm; Self Resonant Frequency:920MHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 150NH, 5%, 0805, 920MHZ; Inductance:150nH; DC Resistance Max:0.56ohm; Self Resonant Frequency:920MHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 150Nh, 5%, 0805, 920Mhz; Inductance Multicomp Pro - 10R8653 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Nh, 5%, 0805, 920Mhz; Inductance Multicomp Pro
10R8653
Inductor, 150Nh, 5%, 0805, 920Mhz; Inductance Multicomp Pro 10R8653
INDUCTOR, 150NH, 5%, 0805, 920MHZ; Inductance:150nH; DC Resistance Max:0.56ohm; Self Resonant Frequency:920MHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

INDUCTOR, 150NH, 5%, 0805, 920MHZ; Inductance:150nH; DC Resistance Max:0.56ohm; Self Resonant Frequency:920MHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8653
Product Name Inductor, 150Nh, 5%, 0805, 920Mhz; Inductance Multicomp Pro
Inductance Range 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers
Surface Mount Inductors - 1670296 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details