multicomp PRO Inductor, 100Nh, 5%, 0805, 1.2Ghz; Inductance Multicomp Pro MCFT000116

Description
INDUCTOR, 100NH, 5%, 0805, 1.2GHZ; Inductance:100nH; DC Resistance Max:0.46ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100NH, 5%, 0805, 1.2GHZ; Inductance:100nH; DC Resistance Max:0.46ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Nh, 5%, 0805, 1.2Ghz; Inductance Multicomp Pro - 10R8651 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 5%, 0805, 1.2Ghz; Inductance Multicomp Pro
10R8651
Inductor, 100Nh, 5%, 0805, 1.2Ghz; Inductance Multicomp Pro 10R8651
INDUCTOR, 100NH, 5%, 0805, 1.2GHZ; Inductance:100nH; DC Resistance Max:0.46ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

INDUCTOR, 100NH, 5%, 0805, 1.2GHZ; Inductance:100nH; DC Resistance Max:0.46ohm; Self Resonant Frequency:1.2GHz; DC Current Rating:400mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8651
Product Name Inductor, 100Nh, 5%, 0805, 1.2Ghz; Inductance Multicomp Pro
Inductance Range 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2272SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-19N 0402CS-19NXJRW , 0402CS-19NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers