multicomp PRO Inductor, 56Nh, 5%, 0805, 1.55Ghz; Inductance Multicomp Pro MCFT000113

Description
INDUCTOR, 56NH, 5%, 0805, 1.55GHZ; Inductance:56nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:1.55GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 56NH, 5%, 0805, 1.55GHZ; Inductance:56nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:1.55GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 56Nh, 5%, 0805, 1.55Ghz; Inductance Multicomp Pro - 10R8648 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 56Nh, 5%, 0805, 1.55Ghz; Inductance Multicomp Pro
10R8648
Inductor, 56Nh, 5%, 0805, 1.55Ghz; Inductance Multicomp Pro 10R8648
INDUCTOR, 56NH, 5%, 0805, 1.55GHZ; Inductance:56nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:1.55GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

INDUCTOR, 56NH, 5%, 0805, 1.55GHZ; Inductance:56nH; DC Resistance Max:0.34ohm; Self Resonant Frequency:1.55GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8648
Product Name Inductor, 56Nh, 5%, 0805, 1.55Ghz; Inductance Multicomp Pro
Inductance Range 0.0560 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DS1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-1 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.54 microH
DCR 0.0055 ohms
View Details
4 suppliers