multicomp PRO Inductor, 33Nh, 5%, 0805, 2.05Ghz; Inductance Multicomp Pro MCFT000110

Description
INDUCTOR, 33NH, 5%, 0805, 2.05GHZ; Inductance:33nH; DC Resistance Max:0.27ohm; Self Resonant Frequency:2.05GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 33NH, 5%, 0805, 2.05GHZ; Inductance:33nH; DC Resistance Max:0.27ohm; Self Resonant Frequency:2.05GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Nh, 5%, 0805, 2.05Ghz; Inductance Multicomp Pro - 10R8645 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Nh, 5%, 0805, 2.05Ghz; Inductance Multicomp Pro
10R8645
Inductor, 33Nh, 5%, 0805, 2.05Ghz; Inductance Multicomp Pro 10R8645
INDUCTOR, 33NH, 5%, 0805, 2.05GHZ; Inductance:33nH; DC Resistance Max:0.27ohm; Self Resonant Frequency:2.05GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

INDUCTOR, 33NH, 5%, 0805, 2.05GHZ; Inductance:33nH; DC Resistance Max:0.27ohm; Self Resonant Frequency:2.05GHz; DC Current Rating:500mA; Inductor Case / Package:0805 [2012 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8645
Product Name Inductor, 33Nh, 5%, 0805, 2.05Ghz; Inductance Multicomp Pro
Inductance Range 0.0330 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 9.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers