multicomp PRO Inductor, 120Nh, 5%, 0603, 1.3Ghz; Inductance Multicomp Pro MCFT000096

Description
INDUCTOR, 120NH, 5%, 0603, 1.3GHZ; Inductance:120nH; DC Resistance Max:0.65ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 120NH, 5%, 0603, 1.3GHZ; Inductance:120nH; DC Resistance Max:0.65ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 120Nh, 5%, 0603, 1.3Ghz; Inductance Multicomp Pro - 10R8631 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 120Nh, 5%, 0603, 1.3Ghz; Inductance Multicomp Pro
10R8631
Inductor, 120Nh, 5%, 0603, 1.3Ghz; Inductance Multicomp Pro 10R8631
INDUCTOR, 120NH, 5%, 0603, 1.3GHZ; Inductance:120nH; DC Resistance Max:0.65ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

INDUCTOR, 120NH, 5%, 0603, 1.3GHZ; Inductance:120nH; DC Resistance Max:0.65ohm; Self Resonant Frequency:1.3GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8631
Product Name Inductor, 120Nh, 5%, 0603, 1.3Ghz; Inductance Multicomp Pro
Inductance Range 0.1200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176638-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2363JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details