multicomp PRO Inductor, 10Nh, 5%, 0603, 4.8Ghz; Inductance Multicomp Pro MCFT000083

Description
INDUCTOR, 10NH, 5%, 0603, 4.8GHZ; Inductance:10nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 10NH, 5%, 0603, 4.8GHZ; Inductance:10nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 10Nh, 5%, 0603, 4.8Ghz; Inductance Multicomp Pro - 10R8618 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Nh, 5%, 0603, 4.8Ghz; Inductance Multicomp Pro
10R8618
Inductor, 10Nh, 5%, 0603, 4.8Ghz; Inductance Multicomp Pro 10R8618
INDUCTOR, 10NH, 5%, 0603, 4.8GHZ; Inductance:10nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 10NH, 5%, 0603, 4.8GHZ; Inductance:10nH; DC Resistance Max:0.13ohm; Self Resonant Frequency:4.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8618
Product Name Inductor, 10Nh, 5%, 0603, 4.8Ghz; Inductance Multicomp Pro
Inductance Range 0.0100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-041 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers