multicomp PRO Inductor, 6.8Nh, 5%, 0603, 5.8Ghz; Inductance Multicomp Pro MCFT000082

Description
INDUCTOR, 6.8NH, 5%, 0603, 5.8GHZ; Inductance:6.8nH; DC Resistance Max:0.11ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 6.8NH, 5%, 0603, 5.8GHZ; Inductance:6.8nH; DC Resistance Max:0.11ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 6.8Nh, 5%, 0603, 5.8Ghz; Inductance Multicomp Pro - 10R8617 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Nh, 5%, 0603, 5.8Ghz; Inductance Multicomp Pro
10R8617
Inductor, 6.8Nh, 5%, 0603, 5.8Ghz; Inductance Multicomp Pro 10R8617
INDUCTOR, 6.8NH, 5%, 0603, 5.8GHZ; Inductance:6.8nH; DC Resistance Max:0.11ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

INDUCTOR, 6.8NH, 5%, 0603, 5.8GHZ; Inductance:6.8nH; DC Resistance Max:0.11ohm; Self Resonant Frequency:5.8GHz; DC Current Rating:700mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8617
Product Name Inductor, 6.8Nh, 5%, 0603, 5.8Ghz; Inductance Multicomp Pro
Inductance Range 0.0068 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176782-5 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 10 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details