multicomp PRO Surface Mount High Frequency Inductor, Mcft Series, 10 Nh, 5%, 0603 [1608 Metric], 3 Ghz, 0.3 Ohm Rohs Compliant Multicomp Pro MCFT000043

Description
Surface Mount High Frequency Inductor, MCFT Series, 10 nH, 5%, 0603 [1608 Metric], 3 GHz, 0.3 ohm RoHS Compliant: Yes
Description
Surface Mount High Frequency Inductor, MCFT Series, 10 nH, 5%, 0603 [1608 Metric], 3 GHz, 0.3 ohm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount High Frequency Inductor, Mcft Series, 10 Nh, 5%, 0603 [1608 Metric], 3 Ghz, 0.3 Ohm Rohs Compliant Multicomp Pro - 10R8578 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Mcft Series, 10 Nh, 5%, 0603 [1608 Metric], 3 Ghz, 0.3 Ohm Rohs Compliant Multicomp Pro
10R8578
Surface Mount High Frequency Inductor, Mcft Series, 10 Nh, 5%, 0603 [1608 Metric], 3 Ghz, 0.3 Ohm Rohs Compliant Multicomp Pro 10R8578
Surface Mount High Frequency Inductor, MCFT Series, 10 nH, 5%, 0603 [1608 Metric], 3 GHz, 0.3 ohm RoHS Compliant: Yes

Surface Mount High Frequency Inductor, MCFT Series, 10 nH, 5%, 0603 [1608 Metric], 3 GHz, 0.3 ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8578
Product Name Surface Mount High Frequency Inductor, Mcft Series, 10 Nh, 5%, 0603 [1608 Metric], 3 Ghz, 0.3 Ohm Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 1849167 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 100 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details