multicomp PRO Inductor, 100Nh, 5%, 0402, 600Mhz; Inductance Multicomp Pro MCFT000036

Description
INDUCTOR, 100NH, 5%, 0402, 600MHZ; Inductance:100nH; DC Resistance Max:2.5ohm; Self Resonant Frequency:600MHz; DC Current Rating:100mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100NH, 5%, 0402, 600MHZ; Inductance:100nH; DC Resistance Max:2.5ohm; Self Resonant Frequency:600MHz; DC Current Rating:100mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Nh, 5%, 0402, 600Mhz; Inductance Multicomp Pro - 10R8571 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Nh, 5%, 0402, 600Mhz; Inductance Multicomp Pro
10R8571
Inductor, 100Nh, 5%, 0402, 600Mhz; Inductance Multicomp Pro 10R8571
INDUCTOR, 100NH, 5%, 0402, 600MHZ; Inductance:100nH; DC Resistance Max:2.5ohm; Self Resonant Frequency:600MHz; DC Current Rating:100mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 100NH, 5%, 0402, 600MHZ; Inductance:100nH; DC Resistance Max:2.5ohm; Self Resonant Frequency:600MHz; DC Current Rating:100mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:MCFT Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 10R8571
Product Name Inductor, 100Nh, 5%, 0402, 600Mhz; Inductance Multicomp Pro
Inductance Range 0.1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details