multicomp PRO Piezo Element; Transducer Function Multicomp Pro MCFT-27G-4.0A1-128

Description
PIEZO ELEMENT; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:4kHz; Resonant Resistance:500ohm; Capacitance:20000pF; External Diameter:27mm; External Height:0.45mm; Product Range:-; External Depth:0.45mm RoHS Compliant: Yes
Description
PIEZO ELEMENT; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:4kHz; Resonant Resistance:500ohm; Capacitance:20000pF; External Diameter:27mm; External Height:0.45mm; Product Range:-; External Depth:0.45mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Piezo Element; Transducer Function Multicomp Pro - 25R0952 - Newark, An Avnet Company
Chicago, IL, United States
Piezo Element; Transducer Function Multicomp Pro
25R0952
Piezo Element; Transducer Function Multicomp Pro 25R0952
PIEZO ELEMENT; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:4kHz; Resonant Resistance:500ohm; Capacitance:20000pF; External Diameter:27mm; External Height:0.45mm; Product Range:-; External Depth:0.45mm RoHS Compliant: Yes

PIEZO ELEMENT; Transducer Function:Diaphragm; Element Type:Piezo; Resonant Frequency:4kHz; Resonant Resistance:500ohm; Capacitance:20000pF; External Diameter:27mm; External Height:0.45mm; Product Range:-; External Depth:0.45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25R0952
Product Name Piezo Element; Transducer Function Multicomp Pro
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details