multicomp PRO Load Break Isolator Sw, 690Vac, 80A, 3P; No. Of Poles Multicomp MCFS803PSNME

Description
LOAD BREAK ISOLATOR SW, 690VAC, 80A, 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:80A; Approvals / Standards:CB, CE, EN, IEC, SEMKO; IP Rating:IP20; Product Range:-; SVHC:No SVHC (07-Jul-2 RoHS Compliant: Yes
Description
LOAD BREAK ISOLATOR SW, 690VAC, 80A, 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:80A; Approvals / Standards:CB, CE, EN, IEC, SEMKO; IP Rating:IP20; Product Range:-; SVHC:No SVHC (07-Jul-2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Load Break Isolator Sw, 690Vac, 80A, 3P; No. Of Poles Multicomp - 49AC8196 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Isolator Sw, 690Vac, 80A, 3P; No. Of Poles Multicomp
49AC8196
Load Break Isolator Sw, 690Vac, 80A, 3P; No. Of Poles Multicomp 49AC8196
LOAD BREAK ISOLATOR SW, 690VAC, 80A, 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:80A; Approvals / Standards:CB, CE, EN, IEC, SEMKO; IP Rating:IP20; Product Range:-; SVHC:No SVHC (07-Jul-2 RoHS Compliant: Yes

LOAD BREAK ISOLATOR SW, 690VAC, 80A, 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:80A; Approvals / Standards:CB, CE, EN, IEC, SEMKO; IP Rating:IP20; Product Range:-; SVHC:No SVHC (07-Jul-2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC8196
Product Name Load Break Isolator Sw, 690Vac, 80A, 3P; No. Of Poles Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-581-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers
Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
XM Micro-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CXM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details