multicomp PRO Load Break Isolator Sw, 690Vac, 63A, 3P; No. Of Poles Multicomp MCFS633PSNME

Description
LOAD BREAK ISOLATOR SW, 690VAC, 63A, 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:63A; Approvals / Standards:CB, CE, EN, IEC, SEMKO; IP Rating:IP20; Product Range:-; SVHC:No SVHC (07-Jul-2 RoHS Compliant: Yes
Description
LOAD BREAK ISOLATOR SW, 690VAC, 63A, 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:63A; Approvals / Standards:CB, CE, EN, IEC, SEMKO; IP Rating:IP20; Product Range:-; SVHC:No SVHC (07-Jul-2 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Load Break Isolator Sw, 690Vac, 63A, 3P; No. Of Poles Multicomp - 49AC8195 - Newark, An Avnet Company
Chicago, IL, United States
Load Break Isolator Sw, 690Vac, 63A, 3P; No. Of Poles Multicomp
49AC8195
Load Break Isolator Sw, 690Vac, 63A, 3P; No. Of Poles Multicomp 49AC8195
LOAD BREAK ISOLATOR SW, 690VAC, 63A, 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:63A; Approvals / Standards:CB, CE, EN, IEC, SEMKO; IP Rating:IP20; Product Range:-; SVHC:No SVHC (07-Jul-2 RoHS Compliant: Yes

LOAD BREAK ISOLATOR SW, 690VAC, 63A, 3P; No. of Poles:3 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:63A; Approvals / Standards:CB, CE, EN, IEC, SEMKO; IP Rating:IP20; Product Range:-; SVHC:No SVHC (07-Jul-2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 49AC8195
Product Name Load Break Isolator Sw, 690Vac, 63A, 3P; No. Of Poles Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-F3AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NAM2MK - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details