multicomp PRO Res, Metal Film, 0R, 1405; Resistance Multicomp Pro MCFRJT-VR0R0

Description
RES, METAL FILM, 0R, 1405; Resistance:0ohm; Product Range:CSR Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:-; Temperature Coefficient:-; MELF Resistor Case:-; Automotive RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM, 0R, 1405; Resistance:0ohm; Product Range:CSR Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:-; Temperature Coefficient:-; MELF Resistor Case:-; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film, 0R, 1405; Resistance Multicomp Pro - 13AC9301 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film, 0R, 1405; Resistance Multicomp Pro
13AC9301
Res, Metal Film, 0R, 1405; Resistance Multicomp Pro 13AC9301
RES, METAL FILM, 0R, 1405; Resistance:0ohm; Product Range:CSR Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:-; Temperature Coefficient:-; MELF Resistor Case:-; Automotive RoHS Compliant: Yes

RES, METAL FILM, 0R, 1405; Resistance:0ohm; Product Range:CSR Series; Voltage Rating:200V; Resistor Element Material:Metal Film; Power Rating:250mW; Resistance Tolerance:-; Temperature Coefficient:-; MELF Resistor Case:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AC9301
Product Name Res, Metal Film, 0R, 1405; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 0.0 ohms
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details