multicomp PRO Melf Res, 200K, 250Mw, Smd, Metal Film; Resistance Multicomp Pro MCFRBTNV2003

Description
MELF RES, 200K, 250MW, SMD, METAL FILM; Resistance:200kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet
Description
MELF RES, 200K, 250MW, SMD, METAL FILM; Resistance:200kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 200K, 250Mw, Smd, Metal Film; Resistance Multicomp Pro - 27W0871 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 200K, 250Mw, Smd, Metal Film; Resistance Multicomp Pro
27W0871
Melf Res, 200K, 250Mw, Smd, Metal Film; Resistance Multicomp Pro 27W0871
MELF RES, 200K, 250MW, SMD, METAL FILM; Resistance:200kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 200K, 250MW, SMD, METAL FILM; Resistance:200kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W0871
Product Name Melf Res, 200K, 250Mw, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details