multicomp PRO Melf Res, 10K, 250Mw, Smd, Metal Film; Resistance Multicomp Pro MCFRBTNV1002

Description
MELF RES, 10K, 250MW, SMD, METAL FILM; Resistance:10kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet
Description
MELF RES, 10K, 250MW, SMD, METAL FILM; Resistance:10kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Melf Res, 10K, 250Mw, Smd, Metal Film; Resistance Multicomp Pro - 27W0842 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 10K, 250Mw, Smd, Metal Film; Resistance Multicomp Pro
27W0842
Melf Res, 10K, 250Mw, Smd, Metal Film; Resistance Multicomp Pro 27W0842
MELF RES, 10K, 250MW, SMD, METAL FILM; Resistance:10kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 10K, 250MW, SMD, METAL FILM; Resistance:10kohm; Product Range:MCF Series; Voltage Rating:200V; Resistor Technology:Metal Film; Power Rating:250mW; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W0842
Product Name Melf Res, 10K, 250Mw, Smd, Metal Film; Resistance Multicomp Pro
Configuration Single Resistor
Technology / Construction MetalFilm
Resistance Range 10000 ohms
Tolerance 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details