multicomp PRO Fuse, Smd, 2.5A, 0805, Fast Acting; Fuse Current Multicomp MCF0805B2R50FSTR

Description
FUSE, SMD, 2.5A, 0805, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MCF0805B Series RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 2.5A, 0805, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MCF0805B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 2.5A, 0805, Fast Acting; Fuse Current Multicomp - 34M7372 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 2.5A, 0805, Fast Acting; Fuse Current Multicomp
34M7372
Fuse, Smd, 2.5A, 0805, Fast Acting; Fuse Current Multicomp 34M7372
FUSE, SMD, 2.5A, 0805, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MCF0805B Series RoHS Compliant: Yes

FUSE, SMD, 2.5A, 0805, FAST ACTING; Fuse Current:2.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MCF0805B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 34M7372
Product Name Fuse, Smd, 2.5A, 0805, Fast Acting; Fuse Current Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 002625022 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 12 amps
View Details
Telecommunications Fuses - VT2 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 170 volts
Rated Current 280 amps
View Details
Fuses - 2019-CCF1F10TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers