multicomp PRO Fuse, Smd, 1.25A, 0805, Fast Acting; Fuse Current Multicomp MCF0805B1R25FSTR

Description
FUSE, SMD, 1.25A, 0805, FAST ACTING; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MCF0805B Series RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 1.25A, 0805, FAST ACTING; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MCF0805B Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 1.25A, 0805, Fast Acting; Fuse Current Multicomp - 34M7369 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.25A, 0805, Fast Acting; Fuse Current Multicomp
34M7369
Fuse, Smd, 1.25A, 0805, Fast Acting; Fuse Current Multicomp 34M7369
FUSE, SMD, 1.25A, 0805, FAST ACTING; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MCF0805B Series RoHS Compliant: Yes

FUSE, SMD, 1.25A, 0805, FAST ACTING; Fuse Current:1.25A; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MCF0805B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 34M7369
Product Name Fuse, Smd, 1.25A, 0805, Fast Acting; Fuse Current Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
TVS/Fuse/Board Level Protection >> Fuses - TF16AT5.00TTD - LCSC Electronics Technology (HK) Limited
Specs
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts
View Details
2 suppliers