multicomp PRO Fuse, Smd, 250Ma, 0805, Fast Acting; Fuse Current Multicomp MCF0805B0R25FSTR

Description
FUSE, SMD, 250mA, 0805, FAST ACTING; Fuse Current:250mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:0805; Product Range:MCF0805B Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet
Description
FUSE, SMD, 250mA, 0805, FAST ACTING; Fuse Current:250mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:0805; Product Range:MCF0805B Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Smd, 250Ma, 0805, Fast Acting; Fuse Current Multicomp - 34M7365 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 250Ma, 0805, Fast Acting; Fuse Current Multicomp
34M7365
Fuse, Smd, 250Ma, 0805, Fast Acting; Fuse Current Multicomp 34M7365
FUSE, SMD, 250mA, 0805, FAST ACTING; Fuse Current:250mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:0805; Product Range:MCF0805B Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 250mA, 0805, FAST ACTING; Fuse Current:250mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:0805; Product Range:MCF0805B Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 34M7365
Product Name Fuse, Smd, 250Ma, 0805, Fast Acting; Fuse Current Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110481 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 350 amps
View Details
North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers