multicomp PRO Fuse, Cartridge, 6.3A, 5X20Mm Time Delay; Blow Characteristic Multicomp MCF06G-6.3A

Description
FUSE, CARTRIDGE, 6.3A, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:MCF06G Series; Fuse Body Material:GlassRoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 6.3A, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:MCF06G Series; Fuse Body Material:GlassRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 6.3A, 5X20Mm Time Delay; Blow Characteristic Multicomp - 26M1257 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 6.3A, 5X20Mm Time Delay; Blow Characteristic Multicomp
26M1257
Fuse, Cartridge, 6.3A, 5X20Mm Time Delay; Blow Characteristic Multicomp 26M1257
FUSE, CARTRIDGE, 6.3A, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:MCF06G Series; Fuse Body Material:GlassRoHS Compliant: Yes

FUSE, CARTRIDGE, 6.3A, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:MCF06G Series; Fuse Body Material:GlassRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26M1257
Product Name Fuse, Cartridge, 6.3A, 5X20Mm Time Delay; Blow Characteristic Multicomp
Fuse Material Glass; GlassRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Rated Current 10 amps
View Details
Fuses - TF10BN0.63TTB - 966539-TF10BN0.63TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.6300 amps
View Details