multicomp PRO Fuse, Cartridge, 10A, 5X20Mm, Time Delay; Blow Characteristic Multicomp MCF06G-10A

Description
FUSE, CARTRIDGE, 10A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:100A RoHS Compliant: Yes
Datasheet
Description
FUSE, CARTRIDGE, 10A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:100A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Cartridge, 10A, 5X20Mm, Time Delay; Blow Characteristic Multicomp - 26M1241 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 10A, 5X20Mm, Time Delay; Blow Characteristic Multicomp
26M1241
Fuse, Cartridge, 10A, 5X20Mm, Time Delay; Blow Characteristic Multicomp 26M1241
FUSE, CARTRIDGE, 10A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:100A RoHS Compliant: Yes

FUSE, CARTRIDGE, 10A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:100A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 26M1241
Product Name Fuse, Cartridge, 10A, 5X20Mm, Time Delay; Blow Characteristic Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110413 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 250 amps
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1N10TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
4 suppliers